TE Connectivity UP01DTBNLA04
- 收藏
- 对比
UP01DTBNLA04
2460-UP01DTBNLA04
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever, Normal Actuator Style, .1 A, 125 VAC, 30 VDC
1最小包装量--
UP01DTBNLA04详情
TE Connectivity UP01DTBNLA04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1825043-7
TE Internal Description
UP01DTBNLA04,MICROSWITCH,SNAP
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Lever, Normal
Snap Action Switch Contact Current Ratingu2009(A)
.1
Snap Action Switch Voltage Ratingu2009(VAC)
125
Snap Action Switch Voltage Ratingu2009(VDC)
30
UP01DTBNLA04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。