TE Connectivity UP3DTANLA04
- 收藏
- 对比
UP3DTANLA04
2460-UP3DTANLA04
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever, Normal Actuator Style, 3 A, 125 VAC
1最小包装量--
UP3DTANLA04详情
TE Connectivity UP3DTANLA04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1825043-5
TE Internal Description
UP3DTANLA04,MICROSWITCH,SNAP
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Lever, Normal
Snap Action Switch Contact Current Ratingu2009(A)
3
Snap Action Switch Voltage Ratingu2009(VAC)
125
Operating Forceu2009
50u2009gu2009[u20091.764u2009ozu2009]
UP3DTANLA04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。