TE Connectivity UP3DTBNLB04
- 收藏
- 对比
UP3DTBNLB04
2460-UP3DTBNLB04
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever, Normal Actuator Style, 3 A, 125 VAC
1最小包装量--
UP3DTBNLB04详情
TE Connectivity UP3DTBNLB04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Forceu2009
30u2009gu2009[u20091.058u2009ozu2009]
Snap Action Switch Voltage Ratingu2009(VAC)
125
Snap Action Switch Contact Current Ratingu2009(A)
3
Actuator Styleu2009
Lever, Normal
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
UP3DTBNLB04,MICROSWITCH,SNAP
TE Internal #
2-1825043-0
UP3DTBNLB04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。