TE Connectivity UP71560
- 收藏
- 对比
UP71560
2460-UP71560
无类别的
--
大陆
立即发货

UP71560 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
UP71560详情
TE Connectivity UP71560重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
有
UP71560拓展信息







哦! 它是空的。