TE Connectivity UR29-19-33P-6125
- 收藏
- 对比
UR29-19-33P-6125
2460-UR29-19-33P-6125
可插拔连接器 - 配件
--
大陆
立即发货

Rectangular MIL Spec Connectors PLUG ASSY
1最小包装量--
UR29-19-33P-6125详情
TE Connectivity UR29-19-33P-6125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049112S22TW136D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
Shipping Restrictions
This product may require additional documentation to export from the United States.
系列
AS85049
包装
Bulk
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
UR29-19-33P-6125拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。