TE Connectivity USLPT3026BL2TR
- 收藏
- 对比
USLPT3026BL2TR
2460-USLPT3026BL2TR
开关
--
大陆
立即发货

Tactile Switches, Flush, Top Actuator Style, NO, Stainless Steel, Silver, Low Profile, 50 mA, 12 VDC, Alcoswitch LPT
--最小包装量--
USLPT3026BL2TR详情
TE Connectivity USLPT3026BL2TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator Styleu2009
Flush, Top
Operating Functionu2009
NO
Contact Base Materialu2009
不锈钢
Switch Contact Plating Materialu2009
Silver
Dust Proofu2009
无
TE Internal Description
TACT ULTRA JB 3.0X2.6X0.45 160GF
TE Internal #
2337227-2
USLPT3026BL2TR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。