TE Connectivity USS009M6DC015N
- 收藏
- 对比
USS009M6DC015N
2460-USS009M6DC015N
集成电路(IC)
--
大陆
立即发货

USS009M6DC015N datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
USS009M6DC015N详情
TE Connectivity USS009M6DC015N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
USS009M6DC015N
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NANONICS CORP
Risk Rank
5.84
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
连接器类型
FFC/FPC CONNECTOR
附加功能
POLARIZATION AVAILABLE, GOLDBORE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
9
端子间距
0.63 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
USS009M6DC015N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。