TE Connectivity UTX-H1436/100
- 收藏
- 对比
UTX-H1436/100
2460-UTX-H1436/100
套管 - 音频连接器
--
大陆
立即发货

Compression Connectors, ANZPAC / ASIA, Compression, ≤ 1 kV, Copper, Hexagonal Crimping, Tinned Cu, Indoor Use, Outdoor Use, Palm Hole Diameter 5.5
1最小包装量--
UTX-H1436/100详情
TE Connectivity UTX-H1436/100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
材料
Copper
导体材料
Copper
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 3 weeks ago)
RoHS
Non-Compliant
孔的数量
1
螺柱尺寸
M5
UTX-H1436/100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。