TE Connectivity UTX-H16028/1
- 收藏
- 对比
UTX-H16028/1
2460-UTX-H16028/1
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / ANZPAC, Compression, ≤ 1 kV, Copper, Hexagonal Crimping, Tinned Cu, Indoor Use, Outdoor Use, Copper Palm, Terminal Lug
1最小包装量--
UTX-H16028/1详情
TE Connectivity UTX-H16028/1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E67167-000
TE Internal Description
SEG120M16/1
Alias #
3-1201383-6
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
120
UTX-H16028/1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。