TE Connectivity V23026D1023B201
- 收藏
- 对比
V23026D1023B201
2460-V23026D1023B201
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 1 Form C (CO), Contact Switching 10mA @ .02V, PdNi Au Contact Material, 1 Pole, Axicom P1 Signal Relay
1最小包装量--
V23026D1023B201详情
TE Connectivity V23026D1023B201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393776-6
TE Internal Description
V23026D1023B201 *X020
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Contact Arrangementu2009
1 Form C (CO)
Contact Current Classu2009(A)
1
Contact Current Rating (Max)u2009(A)
1
V23026D1023B201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。