TE Connectivity V23030A1026A104
- 收藏
- 对比
V23030A1026A104
2460-V23030A1026A104
继电器
--
大陆
立即发货

Signal Relays, 250 VDC Contact Voltage, 250 VAC Contact Voltage, 853 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Axicom Card Relay SN
1最小包装量--
V23030A1026A104详情
TE Connectivity V23030A1026A104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.5dB @ 900MHz
Isolation (HF Parameter)u2009
-13.7dB @ 900MHz, -30.6dB @ 100MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
853
Contact Voltage Ratingu2009(VDC)
250
Contact Voltage Ratingu2009(VAC)
250
TE Internal Description
V23030A1026A104
TE Internal #
4-1393801-1
V23030A1026A104拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。