TE Connectivity V23047A1005A501
- 收藏
- 对比
V23047A1005A501
2460-V23047A1005A501
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 700 mW Coil Power Rating DC, 36 Ω Coil Resistance, 5 VDC Coil Voltage, 2 Form C (CO), SCHRACK SR2M
1最小包装量--
V23047A1005A501详情
TE Connectivity V23047A1005A501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
36
Coil Power Rating DCu2009(mW)
700
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Force-Guided
Alias #
V23047-A1005-A501
TE Internal Description
V23047-A1005-A501
TE Internal #
1393258-2
V23047A1005A501拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。