TE Connectivity V23047-A1015-A501
- 收藏
- 对比
V23047-A1015-A501
2460-V23047-A1015-A501
无类别的
--
大陆
立即发货

Power Relay, Dpdt, 6A, 250Vac, Tht; Contact Configuration:Dpdt; Coil Voltage:15Vdc; Contact Current:6A; Product Range:Sr2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage Vac:250V; Relay Terminals:Solder Rohs Compliant: Yes /Schrack Te Connectivity V23047-A1015-A501
1最小包装量--
添加到询价列表







哦! 它是空的。