TE Connectivity V23050A1012A551
- 收藏
- 对比
V23050A1012A551
2460-V23050A1012A551
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 1200 mW Coil Power Rating DC, 120 Ω Coil Resistance, 12 VDC Coil Voltage, SCHRACK SR6 A/B/C/V
1最小包装量--
V23050A1012A551详情
TE Connectivity V23050A1012A551重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1415017-1
TE Internal Description
SR6C4012 - V23050-A1012-A551
Alias #
V23050-A1012-A551
Power Relay Typeu2009
Force-Guided
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating DCu2009(mW)
1200
Coil Resistanceu2009(Ω)
120
Coil Voltage Ratingu2009(VDC)
12
V23050A1012A551拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。