TE Connectivity V23054E1019F110
- 收藏
- 对比
V23054E1019F110
2460-V23054E1019F110
继电器
--
大陆
立即发货

Signal Relays, 260 VDC Contact Voltage, 250 VAC Contact Voltage, 1000 mW Coil Power (DC), Printed Circuit Board, Axicom Cradle Relay S
1最小包装量--
V23054E1019F110详情
TE Connectivity V23054E1019F110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
Plug-In, Solder
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
1000
Contact Voltage Ratingu2009(VDC)
260
Contact Voltage Ratingu2009(VAC)
250
TE Internal Description
V23054E1019F110
TE Internal #
7-1393813-2
V23054E1019F110拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。