TE Connectivity V23057A0001A101
- 收藏
- 对比
V23057A0001A101
2460-V23057A0001A101
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 450 mW Coil Power Rating DC, 80 Ω Coil Resistance, 6 VDC Coil Voltage, SCHRACK Power PCB Relay Card E
1最小包装量--
V23057A0001A101详情
TE Connectivity V23057A0001A101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
80
Coil Power Rating DCu2009(mW)
450
Coil Power Rating Classu2009(mW)
400 – 500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
V23057A 1A101
TE Internal Description
V23057-A0001-A101
TE Internal #
1393215-1
V23057A0001A101拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。