TE Connectivity V23057-B006-A101
- 收藏
- 对比
V23057-B006-A101
2460-V23057-B006-A101
无类别的
--
大陆
立即发货

V23057-B006-A101 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
V23057-B006-A101详情
TE Connectivity V23057-B006-A101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
一侧倾斜
AWG
AWG27
Cable use
Networks
Cable features
Flame-retardant,Halogen-free
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Grey
屏蔽/屏蔽
S/FTP
V23057-B006-A101拓展信息







哦! 它是空的。