TE Connectivity V23092A1005A201
- 收藏
- 对比
V23092A1005A201
2460-V23092A1005A201
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 170 mW Coil Power Rating DC, 147 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Slimline PCB Relay SNR
1最小包装量--
V23092A1005A201详情
TE Connectivity V23092A1005A201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393236-1
TE Internal Description
V23092A1005A201=SNR
Alias #
V23092-A1005-A201
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
150 – 200
Coil Power Rating DCu2009(mW)
170
Coil Resistanceu2009(Ω)
147
V23092A1005A201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。