TE Connectivity V23092A1012A302
- 收藏
- 对比
V23092A1012A302
2460-V23092A1012A302
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 170 mW Coil Power Rating DC, 848 Ω Coil Resistance, UL Coil Insulation Class F, 24 VDC Coil Voltage
1最小包装量--
V23092A1012A302详情
TE Connectivity V23092A1012A302重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393236-8
TE Internal Description
V23092-A1012-A302
Alias #
V23092-A1012-A302
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
150 – 200
Coil Power Rating DCu2009(mW)
170
Coil Resistanceu2009(Ω)
848
V23092A1012A302拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。