TE Connectivity V23092A1024A302
- 收藏
- 对比
V23092A1024A302
2460-V23092A1024A302
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 170 mW Coil Power Rating DC, 3390 Ω Coil Resistance, SCHRACK Slimline PCB Relay SNR
1最小包装量--
V23092A1024A302详情
TE Connectivity V23092A1024A302重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
3390
Coil Power Rating DCu2009(mW)
170
Coil Power Rating Classu2009(mW)
150 – 200
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
V23092-A1024-A302
TE Internal Description
V23092-A1024-A302
TE Internal #
2-1393236-5
V23092A1024A302拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。