TE Connectivity V23092A1048A202
- 收藏
- 对比
V23092A1048A202
2460-V23092A1048A202
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 217 mW Coil Power Rating DC, 10600 Ω Coil Resistance, SCHRACK Slimline PCB Relay SNR
1最小包装量--
V23092A1048A202详情
TE Connectivity V23092A1048A202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393236-6
TE Internal Description
V23092-A1048-A202
Alias #
V23092-A1048-A202
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
217
Coil Resistanceu2009(Ω)
10600
V23092A1048A202拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。