TE Connectivity V23100V4024A010
- 收藏
- 对比
V23100V4024A010
2460-V23100V4024A010
继电器
--
大陆
立即发货

Signal Relays, 24 VDC Contact Voltage, 288 mW Coil Power (DC), Printed Circuit Board, PCB-THT, 24 VDC Coil Voltage, 1 A, Axicom Reed Relay V23100 -V4
1最小包装量--
V23100V4024A010详情
TE Connectivity V23100V4024A010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Coil Voltage Ratingu2009(VDC)
24
Signal Relay Terminal Typeu2009
PCB-THT
TE Internal #
1-1393763-6
TE Internal Description
V23100V4024A 10
Alias #
V23100V4024A 10
Contact Voltage Ratingu2009(VDC)
24
Signal Relay Coil Power Rating (DC)u2009(mW)
288
Signal Relay Mounting Typeu2009
印刷电路板
V23100V4024A010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。