TE Connectivity V23100V4315C000
- 收藏
- 对比
V23100V4315C000
2460-V23100V4315C000
继电器
--
大陆
立即发货

Signal Relays, 24 VDC Contact Voltage, 120 mW Coil Power (DC), Printed Circuit Board, PCB-SMT, 15 VDC Coil Voltage, 2 A, Axicom Reed Relay V23100 -V4
1最小包装量--
V23100V4315C000详情
TE Connectivity V23100V4315C000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393763-4
TE Internal Description
V23100V4315C000
Alias #
V23100V4315C
Contact Voltage Ratingu2009(VDC)
24
Signal Relay Coil Power Rating (DC)u2009(mW)
120
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Terminal Typeu2009
PCB-SMT
Signal Relay Coil Voltage Ratingu2009(VDC)
15
V23100V4315C000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。