TE Connectivity V23100V4515A010
- 收藏
- 对比
V23100V4515A010
2460-V23100V4515A010
继电器
--
大陆
立即发货

Signal Relays, 24 VDC Contact Voltage, 112 mW Coil Power (DC), Screw Mount / Socket, PCB-THT, 15 VDC Coil Voltage, 3 A, Axicom Reed Relay V23100 -V4
1最小包装量--
V23100V4515A010详情
TE Connectivity V23100V4515A010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1393763-0
Signal Relay Coil Voltage Ratingu2009(VDC)
15
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Mounting Typeu2009
Screw Mount, Socket
TE Internal Description
V23100V4515A010
Alias #
V23100V4515A 10
Contact Voltage Ratingu2009(VDC)
24
Signal Relay Coil Power Rating (DC)u2009(mW)
112
V23100V4515A010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。