TE Connectivity V23100V6003A112
- 收藏
- 对比
V23100V6003A112
2460-V23100V6003A112
继电器
--
大陆
立即发货

Power Relays, Standard, 149 mW Coil Power Rating DC, 3860 Ω Coil Resistance, 24 VDC Coil Voltage, Axicom Reed Relay V23100 -V4
1最小包装量--
V23100V6003A112详情
TE Connectivity V23100V6003A112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393803-8
TE Internal Description
V23100V6003A112
Power Relay Typeu2009
Standard
Coil Power Rating DCu2009(mW)
149
Coil Resistanceu2009(Ω)
3860
Coil Voltage Ratingu2009(VDC)
24
Contact Arrangementu2009
1 Form A (NO) + 1 Form B (NC)
V23100V6003A112拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。