TE Connectivity V23101D1003B201
- 收藏
- 对比
V23101D1003B201
2460-V23101D1003B201
继电器
--
大陆
立即发货

Signal Relays, 120 VDC Contact Voltage, 125 VAC Contact Voltage, 50 mW Coil Power (DC), Printed Circuit Board, Axicom W11 Relay V23101
1最小包装量--
V23101D1003B201详情
TE Connectivity V23101D1003B201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
Plug-In, Solder
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
50
Contact Voltage Ratingu2009(VDC)
120
Contact Voltage Ratingu2009(VAC)
125
TE Internal Description
V23101D1003B201
TE Internal #
4-1393779-0
V23101D1003B201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。