TE Connectivity V23101D 106A301
- 收藏
- 对比
V23101D 106A301
2460-V23101D 106A301
无类别的
--
大陆
立即发货

General Purpose Relays V23101D 106A301
1最小包装量--
V23101D 106A301详情
TE Connectivity V23101D 106A301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
9/125 µ
Connector version
straight
Content
1Set
Jumper type
Pigtail
Cable use
FO
Type A
SC plug
Version
Cable
Type B
开放电缆端
No. of A connectors
1x
Factory colour
Multi-coloured
V23101D 106A301拓展信息







哦! 它是空的。