TE Connectivity V23105A5301A201
- 收藏
- 对比
V23105A5301A201
2460-V23105A5301A201
继电器
--
大陆
立即发货

Signal Relays, 220 VDC Contact Voltage, 250 VAC Contact Voltage, 200 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Axicom D2n Relay
1最小包装量--
V23105A5301A201详情
TE Connectivity V23105A5301A201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.27dB @ 900MHz
Isolation (HF Parameter)u2009
-20.7dB @ 900MHz, -39dB @ 100MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
200
Contact Voltage Ratingu2009(VDC)
220
Contact Voltage Ratingu2009(VAC)
250
TE Internal Description
V23105A5301A201
TE Internal #
9-1393792-3
V23105A5301A201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。