TE Connectivity V23148A1007A101
- 收藏
- 对比
V23148A1007A101
2460-V23148A1007A101
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 450 mW Coil Power Rating DC, 1280 Ω Coil Resistance, 24 VDC Coil Voltage, 1 Form C (CO), SCHRACK V23148
1最小包装量--
V23148A1007A101详情
TE Connectivity V23148A1007A101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393203-8
TE Internal Description
V23148-A1007-A101
Alias #
V23148-A1007-A101
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
450
Coil Resistanceu2009(Ω)
1280
V23148A1007A101拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。