TE Connectivity V23148A 103C101
- 收藏
- 对比
V23148A 103C101
2460-V23148A 103C101
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 327 mW Coil Power Rating DC, 110 Ω Coil Resistance, Sensitive Version, 6 VDC Coil Voltage, SCHRACK V23148
1最小包装量--
V23148A 103C101详情
TE Connectivity V23148A 103C101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
110
Coil Power Rating DCu2009(mW)
327
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
V23148-A 103-C101
TE Internal Description
V23148-A0103-C101
TE Internal #
2-1393203-0
V23148A 103C101拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。