TE Connectivity V23154D 717C110
- 收藏
- 对比
V23154D 717C110
2460-V23154D 717C110
无类别的
--
大陆
立即发货

Cross Referenced to TE CONNECTIVITY - Part AMP5-1393808-3
1最小包装量--
V23154D 717C110详情
TE Connectivity V23154D 717C110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Connector version
straight
Connections
HDMI-A plug,HDMI-Mini-C plug
Video resolution
3840 x 2160 Pixel
AWG
28
Cable use
TV/monitor
Cable features
Audio Return Channel,Start/Stop function,Ultra HD (4k) HDMI
Version
Cable
Cable version
HDMI High Speed
Factory colour
Black
RoHS
Non-Compliant
屏蔽/屏蔽
Braid shielding/shielding film
V23154D 717C110拓展信息







哦! 它是空的。