TE Connectivity V23154Z1002
- 收藏
- 对比
V23154Z1002
2460-V23154Z1002
继电器插座、插槽
--
大陆
立即发货

Relay Sockets Polycarbonate PC Pin Through Hole
1最小包装量--
V23154Z1002详情
TE Connectivity V23154Z1002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Associated Relay Series
Cradle Relays - Size II Series
Brand
TE Connectivity / Axicom
Manufacturer
TE Connectivity
Part # Aliases
9-1393809-1
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
20
Unit Weight
0.211644 oz
包装
Bulk
子类别
Relays
额定电流
5 A
终端样式
焊片
产品类别
Relay Sockets & Hardware
产品
继电器插座
产品类别
Relay Sockets & Hardware
V23154Z1002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。