TE Connectivity V23333-Z0001-A007
- 收藏
- 对比
V23333-Z0001-A007
2460-V23333-Z0001-A007
集成电路(IC)
--
大陆
立即发货

V23333-Z0001-A007 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23333-Z0001-A007详情
TE Connectivity V23333-Z0001-A007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
V23333-Z0001-A007
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.67
Contact Finish Mating
未说明
Voltage, Rating
-
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
额定电流
-
接头数量
5
设备插座类型
RELAY SOCKET
V23333-Z0001-A007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。