TE Connectivity V23529-A1223-B215
- 收藏
- 对比
V23529-A1223-B215
2460-V23529-A1223-B215
集成电路(IC)
--
大陆
立即发货

V23529-A1223-B215 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23529-A1223-B215详情
TE Connectivity V23529-A1223-B215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
V23529-A1223-B215
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.68
Manufacturer Series
V23529
Shell Sizes
2/A
连接器类型
D 超微型连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
15
Reach合规守则
unknown
触点性别
FEMALE
空壳
NO
主体/外壳样式
SOCKET
终端类型
SOLDER
V23529-A1223-B215拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。