TE Connectivity V23529-B1121-C237
- 收藏
- 对比
V23529-B1121-C237
2460-V23529-B1121-C237
集成电路(IC)
--
大陆
立即发货

V23529-B1121-C237 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23529-B1121-C237详情
TE Connectivity V23529-B1121-C237重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
V23529-B1121-C237
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Shell Sizes
4/C
ECCN 代码
EAR99
连接器类型
D 超微型连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
37
Reach合规守则
unknown
触点性别
MALE
空壳
NO
终端类型
SOLDER
V23529-B1121-C237拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。