TE Connectivity V23529-B1122-C209
- 收藏
- 对比
V23529-B1122-C209
2460-V23529-B1122-C209
集成电路(IC)
--
大陆
立即发货

V23529-B1122-C209 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23529-B1122-C209详情
TE Connectivity V23529-B1122-C209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
V23529-B1122-C209
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Contact Finish Mating
GOLD
Manufacturer Series
V23529-B
Shell Sizes
1/E
JESD-609代码
e4
连接器类型
D 超微型连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
9
Reach合规守则
unknown
触点性别
MALE
空壳
NO
终端类型
SOLDER
触点表面处理 终端
GOLD
V23529-B1122-C209拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。