TE Connectivity V23529-B1225-C225
- 收藏
- 对比
V23529-B1225-C225
2460-V23529-B1225-C225
集成电路(IC)
--
大陆
立即发货

V23529-B1225-C225 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23529-B1225-C225详情
TE Connectivity V23529-B1225-C225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
V23529-B1225-C225
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Contact Finish Mating
GOLD
Shell Sizes
3/B
JESD-609代码
e4
连接器类型
D 超微型连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
25
Reach合规守则
unknown
触点性别
MALE
空壳
NO
终端类型
SOLDER
触点表面处理 终端
Gold (Au)
V23529-B1225-C225拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。