TE Connectivity V23535-A2200-A342
- 收藏
- 对比
V23535-A2200-A342
2460-V23535-A2200-A342
集成电路(IC)
--
大陆
立即发货

V23535-A2200-A342 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23535-A2200-A342详情
TE Connectivity V23535-A2200-A342重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
V23535-A2200-A342
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.75
Contact Finish Mating
钯镍闪金
Contact Materials
未说明
Manufacturer Series
V23535
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
34
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
SOLDER
触点表面处理 终端
钯镍闪金
V23535-A2200-A342拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。