TE Connectivity V23535A3280C401
- 收藏
- 对比
V23535A3280C401
2460-V23535A3280C401
集成电路(IC)
--
大陆
立即发货

Wire-to-Board Receptacle IDC Dual Row 2.54?mm?Pitch 40-Position Gold Over Nickel Palladium Gray (Alt: V23535A3280C401)
1最小包装量--
V23535A3280C401详情
TE Connectivity V23535A3280C401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
59 Weeks
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.77
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
V23535A3280C401
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
V23535A3280C401拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。