TE Connectivity V23612-A103-A45
- 收藏
- 对比
V23612-A103-A45
2460-V23612-A103-A45
集成电路(IC)
--
大陆
立即发货

V23612-A103-A45 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23612-A103-A45详情
TE Connectivity V23612-A103-A45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
V23612-A103-A45
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Insulator Material
POLYETHERETHERKETONE
Manufacturer Series
V23612-A103-A45
Mounting Styles
STRAIGHT
连接器类型
RF 1.6/5.6 DIN CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
耦合类型
SNAP
特性阻抗
75 Ω
V23612-A103-A45拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。