TE Connectivity V23612-A202-A62
- 收藏
- 对比
V23612-A202-A62
2460-V23612-A202-A62
集成电路(IC)
--
大陆
立即发货

V23612-A202-A62 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23612-A202-A62详情
TE Connectivity V23612-A202-A62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
V23612-A202-A62
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Insulator Material
POLYETHERETHERKETONE/POLYCARBONATE
Manufacturer Series
V23612-A202-A62
Mounting Styles
RIGHT ANGLE
连接器类型
RF 1.6/5.6 DIN CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
耦合类型
SNAP
V23612-A202-A62拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。