TE Connectivity V23612-A203-A45
- 收藏
- 对比
V23612-A203-A45
2460-V23612-A203-A45
同轴连接器(射频)
--
大陆
立即发货

Description: CONNECTOR, CABLE TERMINATED, MALE, RF CONNECTOR, PLUG
1最小包装量--
V23612-A203-A45详情
TE Connectivity V23612-A203-A45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Insulator Material
POLYETHERETHERKETONE/POLYTETRAFLUOROETHYLENE
Mounting Styles
RIGHT ANGLE
连接器类型
RF 1.6/5.6 DIN CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
耦合类型
SNAP
V23612-A203-A45拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。