TE Connectivity V23612A802G41
- 收藏
- 对比
V23612A802G41详情
TE Connectivity V23612A802G41重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Insulator Material
POLYETHERETHERKETONE/POLYCARBONATE
Manufacturer Part Number
V23612-A802-G41
Mounting Styles
RIGHT ANGLE
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Manufacturer Series
V23612-A802-G41
连接器类型
RF 1.6/5.6 DIN CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
耦合类型
SNAP
特性阻抗
75 Ω
V23612A802G41拓展信息








哦! 它是空的。