TE Connectivity V23612-A811-A24
- 收藏
- 对比
V23612-A811-A24
2460-V23612-A811-A24
集成电路(IC)
--
大陆
立即发货

V23612-A811-A24 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23612-A811-A24详情
TE Connectivity V23612-A811-A24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
V23612-A811-A24
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Contact Finish Mating
GOLD (39)
Insulator Material
POLYETHERETHERKETONE/POLYCARBONATE
Manufacturer Series
V23612-A811
Mounting Styles
RIGHT ANGLE
JESD-609代码
e4
连接器类型
RF 1.6/5.6 DIN CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
IDC
耦合类型
SNAP
触点表面处理 终端
GOLD (39)
V23612-A811-A24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。