TE Connectivity V23614-A263-P76
- 收藏
- 对比
V23614-A263-P76
2460-V23614-A263-P76
集成电路(IC)
--
大陆
立即发货

V23614-A263-P76 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V23614-A263-P76详情
TE Connectivity V23614-A263-P76重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
V23614-A263-P76
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Insulator Material
聚四氟乙烯
Manufacturer Series
V23614-A263-P76
Mounting Styles
RIGHT ANGLE
连接器类型
RF 1.0/2.3 DIN CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
耦合类型
SNAP
特性阻抗
50 Ω
V23614-A263-P76拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。