TE Connectivity V23990-P305-B01-PM
- 收藏
- 对比
V23990-P305-B01-PM
2460-V23990-P305-B01-PM
集成电路(IC)
--
大陆
立即发货

FLANGE MOUNT, R-XUFM-X29
1最小包装量--
V23990-P305-B01-PM详情
TE Connectivity V23990-P305-B01-PM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
29
晶体管元件材料
SILICON
Manufacturer Part Number
V23990-P305-B01-PM
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Package Description
FLANGE MOUNT, R-XUFM-X29
Risk Rank
5.84
Number of Elements
6
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
端子位置
UPPER
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
R-XUFM-X29
资历状况
不合格
配置
BRIDGE, 6 ELEMENTS WITH BUILT-IN SINGLE PHASE DIODE BRIDGE, TRANSISTOR, CAPACITOR AND THERMISTOR
晶体管应用
电源控制
极性/通道类型
N-CHANNEL
V23990-P305-B01-PM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。