TE Connectivity V2-6.0-0-SP
- 收藏
- 对比
V2-6.0-0-SP
2460-V2-6.0-0-SP
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, .248 in [6.3 mm] Expanded Inside, .118 in [3 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM Versafit V2
1最小包装量--
V2-6.0-0-SP详情
TE Connectivity V2-6.0-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D60073-000
TE Internal Description
V2-6.0-0-SP
Alias #
9-1202128-0
Primary Product Coloru2009
Black
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
6.3u2009mmu2009[u2009.248u2009inu2009]
Recovered Inside Diameter (Max)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Shrink Ratiou2009
2:1
V2-6.0-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。