TE Connectivity V4-0.8-0-SP-SM
- 收藏
- 对比
V4-0.8-0-SP-SM
2460-V4-0.8-0-SP-SM
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Cross Linked Polyolefin Black Thin/Single Spool
1最小包装量--
V4-0.8-0-SP-SM详情
TE Connectivity V4-0.8-0-SP-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.25
Operating Temp Range
-30C to 125C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
0.4
类型
TUBING
颜色
Black
收缩率
2:1
V4-0.8-0-SP-SM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。