TE Connectivity V410S
- 收藏
- 对比
V410S
2460-V410S
无类别的
--
大陆
立即发货

V410S datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
V410S详情
TE Connectivity V410S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
straight
AWG
30
Cable use
Audio/phono
Cable features
gold plated connectors
Type A
Jack plug 3.5 mm
Version
Cable
Type B
Jack plug 3.5 mm
No. of A connectors
1x
Factory colour
Black
屏蔽/屏蔽
none
V410S拓展信息







哦! 它是空的。