TE Connectivity V42254-A1112-B209
- 收藏
- 对比
V42254-A1112-B209
2460-V42254-A1112-B209
集成电路(IC)
--
大陆
立即发货

V42254-A1112-B209 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
V42254-A1112-B209详情
TE Connectivity V42254-A1112-B209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
V42254-A1112-B209
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Manufacturer Series
V42254-A1
连接器类型
D 超微型连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
V42254-A1112-B209拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。